Broadcom Inc. Line Protection, Distribution, Backups - Power Distribution, Surge Protectors HFBR-2542ETZ

Description
Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Manufacturer: AMIS Part Status: End of Life Data Rate: 420Mbps Voltage - Supply: 3V Power - Minimum Receivable: -45 dBm Current - Supply: 122mA Applications: Telecom Base Product Number: MAXQ314 Packaging: Bulk
Request a Quote Datasheet
Description
Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Manufacturer: AMIS Part Status: End of Life Data Rate: 420Mbps Voltage - Supply: 3V Power - Minimum Receivable: -45 dBm Current - Supply: 122mA Applications: Telecom Base Product Number: MAXQ314 Packaging: Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors -  - Win Source Electronics
Laguna Hills, CA, United States
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Manufacturer: AMIS Part Status: End of Life Data Rate: 420Mbps Voltage - Supply: 3V Power - Minimum Receivable: -45 dBm Current - Supply: 122mA Applications: Telecom Base Product Number: MAXQ314 Packaging: Bulk

Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors
Manufacturer: AMIS
Part Status: End of Life
Data Rate: 420Mbps
Voltage - Supply: 3V
Power - Minimum Receivable: -45 dBm
Current - Supply: 122mA
Applications: Telecom
Base Product Number: MAXQ314
Packaging: Bulk

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Name Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - 1363868 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Surge Protection Devices - 101779 - RS Components, Ltd.
Specs
Surge Current 2000 amps
View Details