Manufacturer: Broadcom Limited
Win Source Part Number: 1180214-HFBR-24E6Z
Data Rate: 160MBd
Supply Current: 100mA
Power - Minimum Receivable: -15.2dBm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.84V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180214-HFBR-24E6Z |
| Product Name | Electronic Surplus - HFBR-24E6Z |