Manufacturer: Broadcom Limited
Win Source Part Number: 085720-HFBR-1528Z
Category: Optoelectronics
Family: Fiber Optics - Transmitters - Discrete
Connector Type: Versatile Link
Standard Package: 200
Catalog: HFBR-1528Z
Voltage - DC Reverse (Vr) (Max): 5V
Current - DC Forward (If) (Max): 80mA
Voltage - Forward (Vf) (Typ): 2.02V
Family Name: HFBR-1528
Wavelength: 600nm
Alternative Parts (Cross-Reference): AFBR-1529Z; AFBR-1528CZ ;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 085720-HFBR-1528Z |
| Product Name | Optoelectronics |