Broadcom Inc. Optoelectronics HFBR-1522Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 085956-HFBR-1522Z Category: Optoelectronics Family: Fiber Optics - Transmitters - Discrete Connector Type: Versatile Link Standard Package: 200 Catalog: HFBR-15xxZ Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Current - DC Forward (If) (Max): 80mA Voltage - Forward (Vf) (Typ): 2.02V Family Name: HFBR-1522 Wavelength: 660nm Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 085956-HFBR-1522Z Category: Optoelectronics Family: Fiber Optics - Transmitters - Discrete Connector Type: Versatile Link Standard Package: 200 Catalog: HFBR-15xxZ Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Current - DC Forward (If) (Max): 80mA Voltage - Forward (Vf) (Typ): 2.02V Family Name: HFBR-1522 Wavelength: 660nm Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - 085956-HFBR-1522Z - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics
085956-HFBR-1522Z
Optoelectronics 085956-HFBR-1522Z
Manufacturer: Broadcom Limited Win Source Part Number: 085956-HFBR-1522Z Category: Optoelectronics Family: Fiber Optics - Transmitters - Discrete Connector Type: Versatile Link Standard Package: 200 Catalog: HFBR-15xxZ Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Current - DC Forward (If) (Max): 80mA Voltage - Forward (Vf) (Typ): 2.02V Family Name: HFBR-1522 Wavelength: 660nm Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 085956-HFBR-1522Z
Category: Optoelectronics
Family: Fiber Optics - Transmitters - Discrete
Connector Type: Versatile Link
Standard Package: 200
Catalog: HFBR-15xxZ
Capacitance: 86pF
Voltage - DC Reverse (Vr) (Max): 5V
Current - DC Forward (If) (Max): 80mA
Voltage - Forward (Vf) (Typ): 2.02V
Family Name: HFBR-1522
Wavelength: 660nm
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 085956-HFBR-1522Z
Product Name Optoelectronics
Unlock Full Specs
to access all available technical data