Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1522ETZ HFBR-1522ETZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775998-HFBR-1522ETZ Series: Versatile Link Connector Type: Versatile Link Capacitance: 86pF Voltage - Forward (Vf) (Typ): 1.67V Family Name: HFBR-1522ET Wavelength: 660nm Categories: Optoelectronics Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 60mA Introduction Date: November 04, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775998-HFBR-1522ETZ Series: Versatile Link Connector Type: Versatile Link Capacitance: 86pF Voltage - Forward (Vf) (Typ): 1.67V Family Name: HFBR-1522ET Wavelength: 660nm Categories: Optoelectronics Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 60mA Introduction Date: November 04, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1522ETZ - 775998-HFBR-1522ETZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1522ETZ
775998-HFBR-1522ETZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1522ETZ 775998-HFBR-1522ETZ
Manufacturer: Broadcom Limited Win Source Part Number: 775998-HFBR-1522ETZ Series: Versatile Link Connector Type: Versatile Link Capacitance: 86pF Voltage - Forward (Vf) (Typ): 1.67V Family Name: HFBR-1522ET Wavelength: 660nm Categories: Optoelectronics Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 60mA Introduction Date: November 04, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Broadcom Limited
Win Source Part Number: 775998-HFBR-1522ETZ
Series: Versatile Link
Connector Type: Versatile Link
Capacitance: 86pF
Voltage - Forward (Vf) (Typ): 1.67V
Family Name: HFBR-1522ET
Wavelength: 660nm
Categories: Optoelectronics
Voltage - DC Reverse (Vr) (Maximum): 5V
Current - DC Forward (If) (Maximum): 60mA
Introduction Date: November 04, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 775998-HFBR-1522ETZ
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1522ETZ
RF Connectors Versatile Link
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245AD,118 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
Vibrating-Wire Spectrum Analyzer - AVW216 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-HHCP-418-MD - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.1 to 3.6 volts
View Details