Manufacturer: Broadcom Limited
Win Source Part Number: 086553-HFBR-1521Z
Category: Optoelectronics
Family: Fiber Optics - Transmitters - Discrete
Connector Type: Versatile Link
Standard Package: 200
Catalog: HFBR-15xxZ
Capacitance: 86pF
Voltage - DC Reverse (Vr) (Max): 5V
Current - DC Forward (If) (Max): 80mA
Voltage - Forward (Vf) (Typ): 2.02V
Family Name: HFBR-1521
Wavelength: 660nm
Introduction Date: June 12, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 086553-HFBR-1521Z |
| Product Name | Optoelectronics |