Manufacturer: Broadcom Limited
Win Source Part Number: 1180192-HFBR-14E4Z
Connector Type: SC
Capacitance: 55pF
Wavelength: 820nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Voltage - DC Reverse (Vr) (Maximum): 1.8V
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.7V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180192-HFBR-14E4Z |
| Product Name | Electronic Surplus - HFBR-14E4Z |