Broadcom Inc. Optoelectronics HFBR-1312TZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 084620-HFBR-1312TZ Category: Optoelectronics Family: Fiber Optics - Transmitters - Discrete Connector Type: ST Standard Package: 60 Catalog: HFBR-1312T Capacitance: 16pF Voltage - DC Reverse (Vr) (Max): 4V Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 1300nm Spectral Bandwidth: 185nm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 084620-HFBR-1312TZ Category: Optoelectronics Family: Fiber Optics - Transmitters - Discrete Connector Type: ST Standard Package: 60 Catalog: HFBR-1312T Capacitance: 16pF Voltage - DC Reverse (Vr) (Max): 4V Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 1300nm Spectral Bandwidth: 185nm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - 084620-HFBR-1312TZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics
084620-HFBR-1312TZ
Optoelectronics 084620-HFBR-1312TZ
Manufacturer: Broadcom Limited Win Source Part Number: 084620-HFBR-1312TZ Category: Optoelectronics Family: Fiber Optics - Transmitters - Discrete Connector Type: ST Standard Package: 60 Catalog: HFBR-1312T Capacitance: 16pF Voltage - DC Reverse (Vr) (Max): 4V Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 1300nm Spectral Bandwidth: 185nm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 084620-HFBR-1312TZ
Category: Optoelectronics
Family: Fiber Optics - Transmitters - Discrete
Connector Type: ST
Standard Package: 60
Catalog: HFBR-1312T
Capacitance: 16pF
Voltage - DC Reverse (Vr) (Max): 4V
Voltage - Forward (Vf) (Typ): 1.4V
Wavelength: 1300nm
Spectral Bandwidth: 185nm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 084620-HFBR-1312TZ
Product Name Optoelectronics
Unlock Full Specs
to access all available technical data