Broadcom Inc. Encoders - HEDT-9140#I00 HEDT-9140#I00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775917-HEDT-9140#I00 Series: HEDT Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDT-9140 Encoder Type: Optical Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9140-I00; Introduction Date: February 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775917-HEDT-9140#I00 Series: HEDT Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDT-9140 Encoder Type: Optical Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9140-I00; Introduction Date: February 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDT-9140#I00
775917-HEDT-9140#I00
Encoders - HEDT-9140#I00 775917-HEDT-9140#I00
Manufacturer: Broadcom Limited Win Source Part Number: 775917-HEDT-9140#I00 Series: HEDT Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDT-9140 Encoder Type: Optical Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9140-I00; Introduction Date: February 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775917-HEDT-9140#I00
Series: HEDT
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDT-9140
Encoder Type: Optical
Pulses per Revolution: 512
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9140-I00;
Introduction Date: February 26, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775917-HEDT-9140#I00
Product Name Encoders - HEDT-9140#I00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details