Broadcom Inc. Sensors, Transducers - Encoders HEDT-9100#I00

Description
Win Source Part Number: 1182945-HEDT-9100#I0 0 Category: Sensors, Transducers>Encoders Series: HEDT Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 100 Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 512 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): HEDT-9100-I00; HEDT9100I00; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDT-9100
Request a Quote Datasheet
Description
Win Source Part Number: 1182945-HEDT-9100#I0 0 Category: Sensors, Transducers>Encoders Series: HEDT Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 100 Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 512 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): HEDT-9100-I00; HEDT9100I00; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDT-9100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1182945-HEDT-9100#I00
Sensors, Transducers - Encoders 1182945-HEDT-9100#I00
Win Source Part Number: 1182945-HEDT-9100#I0 0 Category: Sensors, Transducers>Encoders Series: HEDT Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 100 Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 512 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): HEDT-9100-I00; HEDT9100I00; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDT-9100

Win Source Part Number: 1182945-HEDT-9100#I00
Category: Sensors, Transducers>Encoders
Series: HEDT
Termination Style: Terminal Pins
Package: Bulk
Orientation: Vertical
Standard Package: 100
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 512
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): HEDT-9100-I00; HEDT9100I00;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: HEDT-9100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1182945-HEDT-9100#I00
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details