Broadcom Inc. Sensors, Transducers - Encoders HEDT-9100#A00

Description
Win Source Part Number: 1378559-HEDT-9100#A0 0 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HEDT Package: Bulk Product Status: Active Base Product Number: HEDT-9100 Mounting Type: Chassis Mount HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: Codewheel Not Included Termination Style: Terminal Pins Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No
Request a Quote Datasheet
Description
Win Source Part Number: 1378559-HEDT-9100#A0 0 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HEDT Package: Bulk Product Status: Active Base Product Number: HEDT-9100 Mounting Type: Chassis Mount HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: Codewheel Not Included Termination Style: Terminal Pins Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1378559-HEDT-9100#A00 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1378559-HEDT-9100#A00
Sensors, Transducers - Encoders 1378559-HEDT-9100#A00
Win Source Part Number: 1378559-HEDT-9100#A0 0 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HEDT Package: Bulk Product Status: Active Base Product Number: HEDT-9100 Mounting Type: Chassis Mount HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: Codewheel Not Included Termination Style: Terminal Pins Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No

Win Source Part Number: 1378559-HEDT-9100#A00
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Series: HEDT
Package: Bulk
Product Status: Active
Base Product Number: HEDT-9100
Mounting Type: Chassis Mount
HTSUS: 8543.70.4500
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5V
Output Type: Quadrature (Incremental)
Orientation: Vertical
Actuator Type: Codewheel Not Included
Termination Style: Terminal Pins
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1378559-HEDT-9100#A00
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - TVP5147M1PFP - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details