Broadcom Inc. Encoders - HEDS-9780#A50 HEDS-9780#A50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 813962-HEDS-9780#A50 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 813962-HEDS-9780#A50 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9780#A50
813962-HEDS-9780#A50
Encoders - HEDS-9780#A50 813962-HEDS-9780#A50
Manufacturer: Broadcom Limited Win Source Part Number: 813962-HEDS-9780#A50 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 813962-HEDS-9780#A50
Termination Style: Terminal Pins
Mounting Style: Chassis Mount
Orientation: Vertical
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 813962-HEDS-9780#A50
Product Name Encoders - HEDS-9780#A50
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148DR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - AD722JR-16-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; 16-SOIC
View Details