Broadcom Inc. Encoders - HEDS-9741 HEDS-9741

Description
Manufacturer: Broadcom Limited Win Source Part Number: 204737-HEDS-9741 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 204737-HEDS-9741 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9741
204737-HEDS-9741
Encoders - HEDS-9741 204737-HEDS-9741
Manufacturer: Broadcom Limited Win Source Part Number: 204737-HEDS-9741 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 204737-HEDS-9741
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 300 LPI
Detent: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 204737-HEDS-9741
Product Name Encoders - HEDS-9741
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD1896AYRSRL - Lingto Electronic Limited
Specs
Package Type SSOP; 28-SSOP
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details