Broadcom Inc. Encoders - HEDS-9732#T50 HEDS-9732#T50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775914-HEDS-9732#T50 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 3.3VDC Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9732 Encoder Type: Optical Pulses per Revolution: 2000 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9732; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775914-HEDS-9732#T50 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 3.3VDC Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9732 Encoder Type: Optical Pulses per Revolution: 2000 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9732; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9732#T50
775914-HEDS-9732#T50
Encoders - HEDS-9732#T50 775914-HEDS-9732#T50
Manufacturer: Broadcom Limited Win Source Part Number: 775914-HEDS-9732#T50 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 3.3VDC Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9732 Encoder Type: Optical Pulses per Revolution: 2000 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9732; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775914-HEDS-9732#T50
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 3.3VDC
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9732
Encoder Type: Optical
Pulses per Revolution: 2000
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9732;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775914-HEDS-9732#T50
Product Name Encoders - HEDS-9732#T50
Supply Voltage 3.3VDC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD721JP - Lingto Electronic Limited
Specs
Package Type 28-LCC (J-Lead)
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details