Broadcom Inc. Encoders - HEDS-9731#J50 HEDS-9731#J50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 145188-HEDS-9731#J50 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 145188-HEDS-9731#J50 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9731#J50
145188-HEDS-9731#J50
Encoders - HEDS-9731#J50 145188-HEDS-9731#J50
Manufacturer: Broadcom Limited Win Source Part Number: 145188-HEDS-9731#J50 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 145188-HEDS-9731#J50
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 1024
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 3.3VDC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 145188-HEDS-9731#J50
Product Name Encoders - HEDS-9731#J50
Supply Voltage 3.3VDC
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148NSR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - TVP5150AM1IPBSQ1 - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
Interface - Encoders, Decoders, Converters - DX9773-DLG2A01-A4 - Lingto Electronic Limited
Specs
Package Type 896-BGA, FCBGA
View Details