Broadcom Inc. Encoders - HEDS-9731#B54 HEDS-9731#B54

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775913-HEDS-9731#B54 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 3.3VDC Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9731 Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775913-HEDS-9731#B54 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 3.3VDC Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9731 Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9731#B54
775913-HEDS-9731#B54
Encoders - HEDS-9731#B54 775913-HEDS-9731#B54
Manufacturer: Broadcom Limited Win Source Part Number: 775913-HEDS-9731#B54 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 3.3VDC Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9731 Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775913-HEDS-9731#B54
Series: HEDS
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 3.3VDC
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9731
Encoder Type: Optical
Pulses per Revolution: 1000
Detent: No
Categories: Sensors, Transducers
Introduction Date: January 01, 2006
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775913-HEDS-9731#B54
Product Name Encoders - HEDS-9731#B54
Supply Voltage 3.3VDC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7195KS - Lingto Electronic Limited
Specs
Package Type QFP; 52-QFP
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - TVP5147M1IPFP - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details