Broadcom Inc. Encoders - HEDS-9730#Q54 HEDS-9730#Q54

Description
Manufacturer: Broadcom Limited Win Source Part Number: 811491-HEDS-9730#Q54 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 180 LPI Detent: No Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.2V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 811491-HEDS-9730#Q54 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 180 LPI Detent: No Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9730#Q54
811491-HEDS-9730#Q54
Encoders - HEDS-9730#Q54 811491-HEDS-9730#Q54
Manufacturer: Broadcom Limited Win Source Part Number: 811491-HEDS-9730#Q54 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 180 LPI Detent: No Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 811491-HEDS-9730#Q54
Termination Style: Terminal Pins
Mounting Style: Chassis Mount
Orientation: Vertical
Output Type: Quadrature (Incremental)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 180 LPI
Detent: No
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 811491-HEDS-9730#Q54
Product Name Encoders - HEDS-9730#Q54
Supply Voltage 2.8V ~ 5.2V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7181BBSTZ - Lingto Electronic Limited
Specs
Package Type QFP; 64-LQFP
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
SN54HC148 8-Line To 3-Line Priority Encoders - SNJ54HC148W - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 2
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details