Broadcom Inc. Encoders - HEDS-9730#Q50 HEDS-9730#Q50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 086604-HEDS-9730#Q50 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 180 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 086604-HEDS-9730#Q50 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 180 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-9730#Q50 - 086604-HEDS-9730#Q50 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-9730#Q50
086604-HEDS-9730#Q50
Encoders - HEDS-9730#Q50 086604-HEDS-9730#Q50
Manufacturer: Broadcom Limited Win Source Part Number: 086604-HEDS-9730#Q50 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 180 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 086604-HEDS-9730#Q50
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 180 LPI
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 3.3VDC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 086604-HEDS-9730#Q50
Product Name Encoders - HEDS-9730#Q50
Supply Voltage 3.3VDC
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - AD720JP - Lingto Electronic Limited
Specs
Package Type 28-LCC (J-Lead)
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147E - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - TW2867-QLC1-CR - Lingto Electronic Limited
Specs
Package Type QFP; 128-LQFP
View Details