Broadcom Inc. Encoders - HEDS-9730#250 HEDS-9730#250

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775906-HEDS-9730#250 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 3.3VDC Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9730 Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775906-HEDS-9730#250 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 3.3VDC Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9730 Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9730#250
775906-HEDS-9730#250
Encoders - HEDS-9730#250 775906-HEDS-9730#250
Manufacturer: Broadcom Limited Win Source Part Number: 775906-HEDS-9730#250 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 3.3VDC Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9730 Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775906-HEDS-9730#250
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 3.3VDC
Actuator Type: Codestrip Not Included
Built in Switch: No
Family Name: HEDS-9730
Encoder Type: Optical
Pulses per Revolution: 300 LPI
Detent: No
Categories: Sensors, Transducers
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775906-HEDS-9730#250
Product Name Encoders - HEDS-9730#250
Supply Voltage 3.3VDC
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BM - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
Interface - Encoders, Decoders, Converters - DX9773-DLG2A01-A4 - Lingto Electronic Limited
Specs
Package Type 896-BGA, FCBGA
View Details