Broadcom Inc. Encoders - HEDS-9721#P53 HEDS-9721#P53

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775905-HEDS-9721#P53 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9721 Encoder Type: Optical Pulses per Revolution: 150 LPI Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775905-HEDS-9721#P53 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9721 Encoder Type: Optical Pulses per Revolution: 150 LPI Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9721#P53
775905-HEDS-9721#P53
Encoders - HEDS-9721#P53 775905-HEDS-9721#P53
Manufacturer: Broadcom Limited Win Source Part Number: 775905-HEDS-9721#P53 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9721 Encoder Type: Optical Pulses per Revolution: 150 LPI Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775905-HEDS-9721#P53
Series: HEDS
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codestrip Not Included
Built in Switch: No
Family Name: HEDS-9721
Encoder Type: Optical
Pulses per Revolution: 150 LPI
Detent: No
Categories: Sensors, Transducers
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775905-HEDS-9721#P53
Product Name Encoders - HEDS-9721#P53
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DT - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details