Broadcom Inc. Encoders - HEDS-9721#L51 HEDS-9721#L51

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775903-HEDS-9721#L51 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9721 Encoder Type: Optical Pulses per Revolution: 120 LPI Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775903-HEDS-9721#L51 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9721 Encoder Type: Optical Pulses per Revolution: 120 LPI Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9721#L51
775903-HEDS-9721#L51
Encoders - HEDS-9721#L51 775903-HEDS-9721#L51
Manufacturer: Broadcom Limited Win Source Part Number: 775903-HEDS-9721#L51 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9721 Encoder Type: Optical Pulses per Revolution: 120 LPI Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775903-HEDS-9721#L51
Series: HEDS
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codestrip Not Included
Built in Switch: No
Family Name: HEDS-9721
Encoder Type: Optical
Pulses per Revolution: 120 LPI
Detent: No
Categories: Sensors, Transducers
Introduction Date: January 01, 2006
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775903-HEDS-9721#L51
Product Name Encoders - HEDS-9721#L51
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD54HC147F3A - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Package Type CDIP
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details