Broadcom Inc. Sensors, Transducers - Encoders HEDS-9720#P54

Description
Win Source Part Number: 1382223-HEDS-9720#P5 4 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 150 LPI Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-9720 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382223-HEDS-9720#P5 4 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 150 LPI Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-9720 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1382223-HEDS-9720#P54 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1382223-HEDS-9720#P54
Sensors, Transducers - Encoders 1382223-HEDS-9720#P54
Win Source Part Number: 1382223-HEDS-9720#P5 4 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 150 LPI Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-9720 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382223-HEDS-9720#P54
Category: Sensors, Transducers>Encoders
Series: HEDS
Termination Style: Terminal Pins
Package: Bulk
Orientation: Vertical
Standard Package: 50 pcs
Output Type: Quadrature (Incremental)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 150 LPI
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: HEDS-9720
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1382223-HEDS-9720#P54
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TW9910-NA2-GR - Lingto Electronic Limited
Specs
Package Type 48-VFQFN Exposed Pad
View Details