Broadcom Inc. Encoders - HEDS-9720#P50 HEDS-9720#P50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043054-HEDS-9720#P5 0 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 150 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043054-HEDS-9720#P5 0 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 150 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9720#P50
1043054-HEDS-9720#P50
Encoders - HEDS-9720#P50 1043054-HEDS-9720#P50
Manufacturer: Broadcom Limited Win Source Part Number: 1043054-HEDS-9720#P5 0 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 150 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1043054-HEDS-9720#P50
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 150 LPI
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1043054-HEDS-9720#P50
Product Name Encoders - HEDS-9720#P50
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TVP5154PNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BM96E4 - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details