Broadcom Inc. Encoders - HEDS-9711-150 HEDS-9711-150

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043050-HEDS-9711-15 0 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Analog) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043050-HEDS-9711-15 0 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Analog) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-9711-150 - 1043050-HEDS-9711-150 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-9711-150
1043050-HEDS-9711-150
Encoders - HEDS-9711-150 1043050-HEDS-9711-150
Manufacturer: Broadcom Limited Win Source Part Number: 1043050-HEDS-9711-15 0 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Analog) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1043050-HEDS-9711-150
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Analog)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 360 LPI
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1043050-HEDS-9711-150
Product Name Encoders - HEDS-9711-150
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD1891JP - Lingto Electronic Limited
Specs
Package Type 28-LCC (J-Lead)
View Details
Interface - Encoders, Decoders, Converters - TVP5154AIPNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
DS Series Encoder/Decoder IC - LICAL-EDC-DS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
Package Type SSOP
View Details