Broadcom Inc. Encoders - HEDS-9701-F54 HEDS-9701-F54

Description
Manufacturer: Broadcom Limited Win Source Part Number: 204736-HEDS-9701-F54 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 204736-HEDS-9701-F54 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9701-F54
204736-HEDS-9701-F54
Encoders - HEDS-9701-F54 204736-HEDS-9701-F54
Manufacturer: Broadcom Limited Win Source Part Number: 204736-HEDS-9701-F54 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 204736-HEDS-9701-F54
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 256
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 204736-HEDS-9701-F54
Product Name Encoders - HEDS-9701-F54
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - JM38510/36001BEA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
Interface - Encoders, Decoders, Converters - NW6006AS - Lingto Electronic Limited
Specs
Package Type SOIC; 20-SOIC
View Details