Broadcom Inc. Sensors, Transducers - Encoders HEDS-9701#F51

Description
Win Source Part Number: 1186414-HEDS-9701#F5 1 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Right Angle Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): HEDS-9701 F51; HEDS-9701-F51; HEDS-9701F51; HEDS9701#F51; HEDS9701F51; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-9701
Request a Quote Datasheet
Description
Win Source Part Number: 1186414-HEDS-9701#F5 1 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Right Angle Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): HEDS-9701 F51; HEDS-9701-F51; HEDS-9701F51; HEDS9701#F51; HEDS9701F51; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-9701
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1186414-HEDS-9701#F51
Sensors, Transducers - Encoders 1186414-HEDS-9701#F51
Win Source Part Number: 1186414-HEDS-9701#F5 1 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Right Angle Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): HEDS-9701 F51; HEDS-9701-F51; HEDS-9701F51; HEDS9701#F51; HEDS9701F51; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-9701

Win Source Part Number: 1186414-HEDS-9701#F51
Category: Sensors, Transducers>Encoders
Series: HEDS
Termination Style: Terminal Pins
Package: Bulk
Orientation: Right Angle
Standard Package: 50
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 256
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): HEDS-9701 F51; HEDS-9701-F51; HEDS-9701F51; HEDS9701#F51; HEDS9701F51;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: HEDS-9701

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1186414-HEDS-9701#F51
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7179KCPZ-REEL - Lingto Electronic Limited
Specs
Package Type 40-VFQFN Exposed Pad, CSP
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details