Broadcom Inc. Encoders - HEDS-9701#C54 HEDS-9701#C54

Description
Manufacturer: Broadcom Limited Win Source Part Number: 016921-HEDS-9701#C54 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 100 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 016921-HEDS-9701#C54 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 100 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9701#C54
016921-HEDS-9701#C54
Encoders - HEDS-9701#C54 016921-HEDS-9701#C54
Manufacturer: Broadcom Limited Win Source Part Number: 016921-HEDS-9701#C54 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 100 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 016921-HEDS-9701#C54
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 100
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 016921-HEDS-9701#C54
Product Name Encoders - HEDS-9701#C54
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
Interface - Encoders, Decoders, Converters - TVP5146M1PFP - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details