Manufacturer: Broadcom Limited
Win Source Part Number: 775898-HEDS-9700#H54
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9700
Encoder Type: Optical
Pulses per Revolution: 400
Detent: No
Categories: Sensors, Transducers
Introduction Date: January 01, 2006
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 50
| Win Source Electronics | |
|---|---|
| Product Category | Logic Encoders |
| Product Number | 775898-HEDS-9700#H54 |
| Product Name | Encoders - HEDS-9700#H54 |
| Supply Voltage | 5V |