Broadcom Inc. Encoders - HEDS-9700#F54 HEDS-9700#F54

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775895-HEDS-9700#F54 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9700 Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775895-HEDS-9700#F54 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9700 Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9700#F54
775895-HEDS-9700#F54
Encoders - HEDS-9700#F54 775895-HEDS-9700#F54
Manufacturer: Broadcom Limited Win Source Part Number: 775895-HEDS-9700#F54 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9700 Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Introduction Date: January 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775895-HEDS-9700#F54
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9700
Encoder Type: Optical
Pulses per Revolution: 256
Detent: No
Categories: Sensors, Transducers
Introduction Date: January 01, 2006
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775895-HEDS-9700#F54
Product Name Encoders - HEDS-9700#F54
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD722JR-16 - Lingto Electronic Limited
Specs
Package Type SOIC; 16-SOIC
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - TVP5154PNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details