Broadcom Inc. Encoders - HEDS-9700#E50 HEDS-9700#E50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043041-HEDS-9700#E5 0 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9700 Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043041-HEDS-9700#E5 0 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9700 Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9700#E50
1043041-HEDS-9700#E50
Encoders - HEDS-9700#E50 1043041-HEDS-9700#E50
Manufacturer: Broadcom Limited Win Source Part Number: 1043041-HEDS-9700#E5 0 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9700 Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1043041-HEDS-9700#E50
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9700
Encoder Type: Optical
Pulses per Revolution: 200
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1043041-HEDS-9700#E50
Product Name Encoders - HEDS-9700#E50
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD722JR-16 - Lingto Electronic Limited
Specs
Package Type SOIC; 16-SOIC
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148NSRE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers