Broadcom Inc. Encoders - HEDS-9700#D50 HEDS-9700#D50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 139156-HEDS-9700#D50 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 192 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 139156-HEDS-9700#D50 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 192 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9700#D50
139156-HEDS-9700#D50
Encoders - HEDS-9700#D50 139156-HEDS-9700#D50
Manufacturer: Broadcom Limited Win Source Part Number: 139156-HEDS-9700#D50 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 192 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 139156-HEDS-9700#D50
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 192
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 139156-HEDS-9700#D50
Product Name Encoders - HEDS-9700#D50
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products