Broadcom Inc. Encoders - HEDS-9200#Q00 HEDS-9200#Q00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873495-HEDS-9200#Q00 Series: HEDS Features: Rotary Encoder Optical 180 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9200 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873495-HEDS-9200#Q00 Series: HEDS Features: Rotary Encoder Optical 180 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9200 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-9200#Q00 - 873495-HEDS-9200#Q00 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-9200#Q00
873495-HEDS-9200#Q00
Encoders - HEDS-9200#Q00 873495-HEDS-9200#Q00
Manufacturer: Broadcom Limited Win Source Part Number: 873495-HEDS-9200#Q00 Series: HEDS Features: Rotary Encoder Optical 180 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9200 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 873495-HEDS-9200#Q00
Series: HEDS
Features: Rotary Encoder Optical 180 LPI Quadrature (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount
Family Name: HEDS-9200
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 873495-HEDS-9200#Q00
Product Name Encoders - HEDS-9200#Q00
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148DRG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers