Broadcom Inc. Encoders - HEDS-9141#E00 HEDS-9141#E00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775892-HEDS-9141#E00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9141 Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9140-E00; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775892-HEDS-9141#E00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9141 Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9140-E00; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9141#E00
775892-HEDS-9141#E00
Encoders - HEDS-9141#E00 775892-HEDS-9141#E00
Manufacturer: Broadcom Limited Win Source Part Number: 775892-HEDS-9141#E00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9141 Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9140-E00; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775892-HEDS-9141#E00
Series: HEDS
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9141
Encoder Type: Optical
Pulses per Revolution: 200
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9140-E00;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775892-HEDS-9141#E00
Product Name Encoders - HEDS-9141#E00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
CD40147B 10-Line to 4-Line BCD Priority Encoder - CD40147BEE4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4; BCD
Supply Voltage 3V; 18
View Details
Interface - Encoders, Decoders, Converters - TW9990AT-NA1-GRT - Lingto Electronic Limited
Specs
Package Type 32-VFQFN Exposed Pad
View Details