Broadcom Inc. Encoders - HEDS-9141#A00 HEDS-9141#A00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873494-HEDS-9141#A00 Series: HEDS Features: Rotary Encoder Optical 500 Quadrature with Index (Incremental) Right Angle Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9141 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873494-HEDS-9141#A00 Series: HEDS Features: Rotary Encoder Optical 500 Quadrature with Index (Incremental) Right Angle Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9141 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-9141#A00 - 873494-HEDS-9141#A00 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-9141#A00
873494-HEDS-9141#A00
Encoders - HEDS-9141#A00 873494-HEDS-9141#A00
Manufacturer: Broadcom Limited Win Source Part Number: 873494-HEDS-9141#A00 Series: HEDS Features: Rotary Encoder Optical 500 Quadrature with Index (Incremental) Right Angle Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9141 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 873494-HEDS-9141#A00
Series: HEDS
Features: Rotary Encoder Optical 500 Quadrature with Index (Incremental) Right Angle
Package: Bulk
Mounting: Chassis Mount
Family Name: HEDS-9141
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 873494-HEDS-9141#A00
Product Name Encoders - HEDS-9141#A00
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - CS493302-IL - Lingto Electronic Limited
Specs
Package Type 44-LCC (J-Lead)
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BM96E4 - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details