Broadcom Inc. Encoders - HEDS-9140#I00 HEDS-9140#I00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775891-HEDS-9140#I00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9140 Encoder Type: Optical Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9140-I00; Introduction Date: June 11, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775891-HEDS-9140#I00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9140 Encoder Type: Optical Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9140-I00; Introduction Date: June 11, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9140#I00
775891-HEDS-9140#I00
Encoders - HEDS-9140#I00 775891-HEDS-9140#I00
Manufacturer: Broadcom Limited Win Source Part Number: 775891-HEDS-9140#I00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9140 Encoder Type: Optical Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9140-I00; Introduction Date: June 11, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775891-HEDS-9140#I00
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9140
Encoder Type: Optical
Pulses per Revolution: 512
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9140-I00;
Introduction Date: June 11, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775891-HEDS-9140#I00
Product Name Encoders - HEDS-9140#I00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - AD1890JN - Lingto Electronic Limited
Specs
Package Type DIP; 28-PDIP
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - SNJ54LS148W - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
Interface - Encoders, Decoders, Converters - DX9773-DLG2A01-A4 - Lingto Electronic Limited
Specs
Package Type 896-BGA, FCBGA
View Details