Broadcom Inc. Encoders - HEDS-9140#F00 HEDS-9140#F00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 714345-HEDS-9140#F00 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 714345-HEDS-9140#F00 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-9140#F00 - 714345-HEDS-9140#F00 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-9140#F00
714345-HEDS-9140#F00
Encoders - HEDS-9140#F00 714345-HEDS-9140#F00
Manufacturer: Broadcom Limited Win Source Part Number: 714345-HEDS-9140#F00 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 714345-HEDS-9140#F00
Termination Style: Terminal Pins
Mounting Style: Chassis Mount
Orientation: Vertical
Output Type: Quadrature with Index (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 256
Detent: No
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 714345-HEDS-9140#F00
Product Name Encoders - HEDS-9140#F00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - TW9966AT-LC1-GR - Lingto Electronic Limited
Specs
Package Type QFP; 128-LQFP
View Details