Broadcom Inc. Encoders - HEDS-9101#A00 HEDS-9101#A00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775887-HEDS-9101#A00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9101 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9100-A00; HEDS-9000-A00; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775887-HEDS-9101#A00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9101 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9100-A00; HEDS-9000-A00; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9101#A00
775887-HEDS-9101#A00
Encoders - HEDS-9101#A00 775887-HEDS-9101#A00
Manufacturer: Broadcom Limited Win Source Part Number: 775887-HEDS-9101#A00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9101 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9100-A00; HEDS-9000-A00; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775887-HEDS-9101#A00
Series: HEDS
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9101
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9100-A00; HEDS-9000-A00;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775887-HEDS-9101#A00
Product Name Encoders - HEDS-9101#A00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7179KCP - Lingto Electronic Limited
Specs
Package Type 40-VFQFN Exposed Pad, CSP
View Details
Interface - Encoders, Decoders, Converters - TVP5146M2PFP - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
Interface - Encoders, Decoders, Converters - NW6006AS - Lingto Electronic Limited
Specs
Package Type SOIC; 20-SOIC
View Details