Broadcom Inc. Encoders - HEDS-9100#F00 HEDS-9100#F00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 068037-HEDS-9100#F00 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Building Automation, Industrial Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 068037-HEDS-9100#F00 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Building Automation, Industrial Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9100#F00
068037-HEDS-9100#F00
Encoders - HEDS-9100#F00 068037-HEDS-9100#F00
Manufacturer: Broadcom Limited Win Source Part Number: 068037-HEDS-9100#F00 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Building Automation, Industrial Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 068037-HEDS-9100#F00
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 256
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Building Automation, Industrial
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 068037-HEDS-9100#F00
Product Name Encoders - HEDS-9100#F00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

CD40147B 10-Line to 4-Line BCD Priority Encoder - CD40147BEE4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4; BCD
Supply Voltage 3V; 18
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details