Broadcom Inc. Encoders - HEDS-9100#A00 HEDS-9100#A00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775881-HEDS-9100#A00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9100 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9100-A00; HEDS-9000-A00; Introduction Date: June 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775881-HEDS-9100#A00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9100 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9100-A00; HEDS-9000-A00; Introduction Date: June 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-9100#A00 - 775881-HEDS-9100#A00 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-9100#A00
775881-HEDS-9100#A00
Encoders - HEDS-9100#A00 775881-HEDS-9100#A00
Manufacturer: Broadcom Limited Win Source Part Number: 775881-HEDS-9100#A00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9100 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9100-A00; HEDS-9000-A00; Introduction Date: June 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775881-HEDS-9100#A00
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9100
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9100-A00; HEDS-9000-A00;
Introduction Date: June 11, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775881-HEDS-9100#A00
Product Name Encoders - HEDS-9100#A00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - HD1-15531-9 - Lingto Electronic Limited
Specs
Package Type DIP; 40-Cerdip
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148D - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details