Broadcom Inc. Sensors, Transducers - Encoders HEDS-9041#B00

Description
Win Source Part Number: 1062465-HEDS-9041#B0 0 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Right Angle Standard Package: 100 Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): HEDS-9041#B00HEDS-90 41-B00; HEDS9041B00; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-9041
Request a Quote Datasheet
Description
Win Source Part Number: 1062465-HEDS-9041#B0 0 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Right Angle Standard Package: 100 Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): HEDS-9041#B00HEDS-90 41-B00; HEDS9041B00; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-9041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1062465-HEDS-9041#B00
Sensors, Transducers - Encoders 1062465-HEDS-9041#B00
Win Source Part Number: 1062465-HEDS-9041#B0 0 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Right Angle Standard Package: 100 Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): HEDS-9041#B00HEDS-90 41-B00; HEDS9041B00; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-9041

Win Source Part Number: 1062465-HEDS-9041#B00
Category: Sensors, Transducers>Encoders
Series: HEDS
Termination Style: Terminal Pins
Package: Bulk
Orientation: Right Angle
Standard Package: 100
Output Type: Quadrature with Index (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 1000
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): HEDS-9041#B00HEDS-9041-B00; HEDS9041B00;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: HEDS-9041

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1062465-HEDS-9041#B00
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - MV1817-3GCGDPAS - Lingto Electronic Limited
Specs
Package Type DIP; 48-DIP
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148DG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers