Broadcom Inc. Encoder/Resolver HEDS-9040#J00

Description
INCREMENTAL ENCODER, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, NO. OF CHANNELS:3 CHANNEL, ROTATIONAL SPEED MAX:30000RPM, ENCODER RESOLUTION:1024CPR, PRODUCT RANGE:HEDS-9040 SERIES, ENCODER TYPE:INCREMENTAL, SUPPLY VOLTAGE:5V ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
INCREMENTAL ENCODER, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, NO. OF CHANNELS:3 CHANNEL, ROTATIONAL SPEED MAX:30000RPM, ENCODER RESOLUTION:1024CPR, PRODUCT RANGE:HEDS-9040 SERIES, ENCODER TYPE:INCREMENTAL, SUPPLY VOLTAGE:5V ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Encoder/Resolver - 16134297 - Radwell International
Willingboro, NJ, United States
Encoder/Resolver
16134297
Encoder/Resolver 16134297
INCREMENTAL ENCODER, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, NO. OF CHANNELS:3 CHANNEL, ROTATIONAL SPEED MAX:30000RPM, ENCODER RESOLUTION:1024CPR, PRODUCT RANGE:HEDS-9040 SERIES, ENCODER TYPE:INCREMENTAL, SUPPLY VOLTAGE:5V ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

INCREMENTAL ENCODER, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, NO. OF CHANNELS:3 CHANNEL, ROTATIONAL SPEED MAX:30000RPM, ENCODER RESOLUTION:1024CPR, PRODUCT RANGE:HEDS-9040 SERIES, ENCODER TYPE:INCREMENTAL, SUPPLY VOLTAGE:5V ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Encoder and Resolver Signal Conditioners
Product Number 16134297
Product Name Encoder/Resolver
Unlock Full Specs
to access all available technical data

Similar Products

Fieldbus Converters for Linear and Rotary Encoder - IF55 - Hymark/Kentucky Gauge
Specs
User Interface None
Network Ethernet; DeviceNet; Profibus; CANopen, EtherCAT, Profinet IRT/RT
Inputs Encoder Input
View Details
Quadrature Encoder PCI Board - PCI-QUAD04 - Measurement Computing
Specs
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
View Details
Anti-Dither Module -  - BEI Sensors
Specs
Form Factor DIN Rail
User Interface None
Analog Channels 3 #
View Details