Broadcom Inc. Through-Hole 5V Logic IC HEDS-9040#B00

Description
Optical Rotary Encoder, 3-Ch, 1000CPR, 5V, Incremental, Through Hole Product overview: HEDS-9040#B00 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Encoders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 507-HEDS-9040#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optical Rotary Encoder, 3-Ch, 1000CPR, 5V, Incremental, Through Hole Product overview: HEDS-9040#B00 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Encoders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 507-HEDS-9040#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5V Logic IC - 507-HEDS-9040#B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5V Logic IC
507-HEDS-9040#B00
Through-Hole 5V Logic IC 507-HEDS-9040#B00
Optical Rotary Encoder, 3-Ch, 1000CPR, 5V, Incremental, Through Hole Product overview: HEDS-9040#B00 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Encoders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 507-HEDS-9040#B00 can be used for catalog matching and distributor lookup.

Optical Rotary Encoder, 3-Ch, 1000CPR, 5V, Incremental, Through Hole Product overview: HEDS-9040#B00 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Encoders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 507-HEDS-9040#B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 507-HEDS-9040#B00
Product Name Through-Hole 5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4007A/BCA - Quarktwin Technology Ltd.
View Details
2 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details