Broadcom Inc. Encoders - HEDS-9000#U00 HEDS-9000#U00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775877-HEDS-9000#U00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9000 Encoder Type: Optical Pulses per Revolution: 2048 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9000-U00; Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775877-HEDS-9000#U00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9000 Encoder Type: Optical Pulses per Revolution: 2048 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9000-U00; Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9000#U00
775877-HEDS-9000#U00
Encoders - HEDS-9000#U00 775877-HEDS-9000#U00
Manufacturer: Broadcom Limited Win Source Part Number: 775877-HEDS-9000#U00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9000 Encoder Type: Optical Pulses per Revolution: 2048 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9000-U00; Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775877-HEDS-9000#U00
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9000
Encoder Type: Optical
Pulses per Revolution: 2048
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9000-U00;
Introduction Date: May 31, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775877-HEDS-9000#U00
Product Name Encoders - HEDS-9000#U00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - AD725AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC; 16-SOIC
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DRE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - TW9910-NB2-GRR5542 - Lingto Electronic Limited
Specs
Package Type 48-VFQFN Exposed Pad
View Details