Broadcom Inc. Encoders - HEDS-9000#T00 HEDS-9000#T00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775876-HEDS-9000#T00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9000 Encoder Type: Optical Pulses per Revolution: 2000 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9000-T00; Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775876-HEDS-9000#T00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9000 Encoder Type: Optical Pulses per Revolution: 2000 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9000-T00; Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9000#T00
775876-HEDS-9000#T00
Encoders - HEDS-9000#T00 775876-HEDS-9000#T00
Manufacturer: Broadcom Limited Win Source Part Number: 775876-HEDS-9000#T00 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9000 Encoder Type: Optical Pulses per Revolution: 2000 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9000-T00; Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775876-HEDS-9000#T00
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9000
Encoder Type: Optical
Pulses per Revolution: 2000
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9000-T00;
Introduction Date: May 31, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775876-HEDS-9000#T00
Product Name Encoders - HEDS-9000#T00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5146M1PFPRG4 - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
MS Series - Remote Control Encoder IC - LICAL-ENC-MS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers