Broadcom Inc. Encoders - HEDS-9000#A00 HEDS-9000#A00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920155-HEDS-9000#A00 Series: HEDS Features: Rotary Encoder Optical 500 Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9000 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3027, HEDS-9000#A00-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920155-HEDS-9000#A00 Series: HEDS Features: Rotary Encoder Optical 500 Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9000 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3027, HEDS-9000#A00-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9000#A00
920155-HEDS-9000#A00
Encoders - HEDS-9000#A00 920155-HEDS-9000#A00
Manufacturer: Broadcom Limited Win Source Part Number: 920155-HEDS-9000#A00 Series: HEDS Features: Rotary Encoder Optical 500 Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9000 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3027, HEDS-9000#A00-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920155-HEDS-9000#A00
Series: HEDS
Features: Rotary Encoder Optical 500 Quadrature (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount
Family Name: HEDS-9000
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: 516-3027, HEDS-9000#A00-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920155-HEDS-9000#A00
Product Name Encoders - HEDS-9000#A00
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details