Broadcom Inc. Encoders - HEDS-5701#A12 HEDS-5701#A12

Description
Manufacturer: Broadcom Limited Win Source Part Number: 764060-HEDS-5701#A12 Series: HEDS Termination Style: Wire Leads Orientation: Vertical Mounting: Panel Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Dia Flatted End Built in Switch: No Part Status: Obsolete(EOL) Encoder Type: Optical Pulses per Revolution: 500 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 764060-HEDS-5701#A12 Series: HEDS Termination Style: Wire Leads Orientation: Vertical Mounting: Panel Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Dia Flatted End Built in Switch: No Part Status: Obsolete(EOL) Encoder Type: Optical Pulses per Revolution: 500 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-5701#A12
764060-HEDS-5701#A12
Encoders - HEDS-5701#A12 764060-HEDS-5701#A12
Manufacturer: Broadcom Limited Win Source Part Number: 764060-HEDS-5701#A12 Series: HEDS Termination Style: Wire Leads Orientation: Vertical Mounting: Panel Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Dia Flatted End Built in Switch: No Part Status: Obsolete(EOL) Encoder Type: Optical Pulses per Revolution: 500 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 764060-HEDS-5701#A12
Series: HEDS
Termination Style: Wire Leads
Orientation: Vertical
Mounting: Panel Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Part Status: Obsolete(EOL)
Encoder Type: Optical
Pulses per Revolution: 500
Detent: Yes
Rotational Life (Cycles Min): 1M
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 764060-HEDS-5701#A12
Product Name Encoders - HEDS-5701#A12
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BNSR - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
2 suppliers
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details