Broadcom Inc. Encoders - HEDS-5645#C13 HEDS-5645#C13

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873493-HEDS-5645#C13 Series: HEDS Features: Rotary Encoder Optical 100 Quadrature with Index (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873493-HEDS-5645#C13 Series: HEDS Features: Rotary Encoder Optical 100 Quadrature with Index (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-5645#C13 - 873493-HEDS-5645#C13 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-5645#C13
873493-HEDS-5645#C13
Encoders - HEDS-5645#C13 873493-HEDS-5645#C13
Manufacturer: Broadcom Limited Win Source Part Number: 873493-HEDS-5645#C13 Series: HEDS Features: Rotary Encoder Optical 100 Quadrature with Index (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 873493-HEDS-5645#C13
Series: HEDS
Features: Rotary Encoder Optical 100 Quadrature with Index (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount, Motors
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 873493-HEDS-5645#C13
Product Name Encoders - HEDS-5645#C13
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147M96E4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details