Manufacturer: Broadcom Limited
Win Source Part Number: 920153-HEDS-5640#H06
Series: HEDS
Features: Rotary Encoder Optical 400 Quadrature with Index (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount, Motors
Family Name: HEDS-5640
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
| Win Source Electronics | |
|---|---|
| Product Category | Logic Encoders |
| Product Number | 920153-HEDS-5640#H06 |
| Product Name | Encoders - HEDS-5640#H06 |