Broadcom Inc. Sensors, Transducers - Encoders HEDS-5605#G06

Description
Win Source Part Number: 1382222-HEDS-5605#G0 6 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Tray Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-5605 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382222-HEDS-5605#G0 6 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Tray Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-5605 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1382222-HEDS-5605#G06 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1382222-HEDS-5605#G06
Sensors, Transducers - Encoders 1382222-HEDS-5605#G06
Win Source Part Number: 1382222-HEDS-5605#G0 6 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Tray Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-5605 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382222-HEDS-5605#G06
Category: Sensors, Transducers>Encoders
Series: HEDS
Termination Style: Terminal Pins
Package: Tray
Orientation: Vertical
Standard Package: 50 pcs
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 360
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount, Motors
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: HEDS-5605
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1382222-HEDS-5605#G06
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5160PNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details