Broadcom Inc. Sensors, Transducers - Encoders HEDS-5605#E06

Description
Win Source Part Number: 1008613-HEDS-5605#E0 6 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-5605
Request a Quote Datasheet
Description
Win Source Part Number: 1008613-HEDS-5605#E0 6 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-5605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1008613-HEDS-5605#E06
Sensors, Transducers - Encoders 1008613-HEDS-5605#E06
Win Source Part Number: 1008613-HEDS-5605#E0 6 Category: Sensors, Transducers>Encoders Series: HEDS Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDS-5605

Win Source Part Number: 1008613-HEDS-5605#E06
Category: Sensors, Transducers>Encoders
Series: HEDS
Termination Style: Terminal Pins
Package: Bulk
Orientation: Vertical
Standard Package: 50
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 200
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount, Motors
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: HEDS-5605

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1008613-HEDS-5605#E06
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products